Panasonic Res, 649R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB6490X

Description
RES, 649R, 0.1%, 63MW, 0402, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 649R, 0.1%, 63MW, 0402, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 649R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5748
Res, 649R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5748
RES, 649R, 0.1%, 63MW, 0402, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 649R, 0.1%, 63MW, 0402, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 649R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9966
Res, 649R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9966
RES, 649R, 0.1%, 63MW, 0402, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 649R, 0.1%, 63MW, 0402, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB6490X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB6490X
Chip Resistor - Surface Mount ERA-2VEB6490X
RES 649 OHM 0.1% 1/10W 0402

RES 649 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH5748 ERA-2VEB6490X
Product Name Res, 649R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 3-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573289 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details