Panasonic Res, 634R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB6340X

Description
RES, 634R, 0.1%, 63MW, 0402, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 634R, 0.1%, 63MW, 0402, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 634R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5746
Res, 634R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5746
RES, 634R, 0.1%, 63MW, 0402, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 634R, 0.1%, 63MW, 0402, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 634R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9963
Res, 634R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9963
RES, 634R, 0.1%, 63MW, 0402, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 634R, 0.1%, 63MW, 0402, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB6340X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB6340X
Chip Resistor - Surface Mount ERA-2VEB6340X
RES 634 OHM 0.1% 1/10W 0402

RES 634 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH5746 ERA-2VEB6340X
Product Name Res, 634R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers