Panasonic Chip Resistor - Surface Mount ERA-2VEB62R0X

Description
RES 62 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 62 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB62R0X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB62R0X
Chip Resistor - Surface Mount ERA-2VEB62R0X
RES 62 OHM 0.1% 1/10W 0402

RES 62 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 62R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6586
Res, 62R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6586
RES, 62R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 62R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9959
Res, 62R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9959
RES, 62R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 62R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB62R0X 67AH6586
Product Name Chip Resistor - Surface Mount Res, 62R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 62 ohms 62 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details