Panasonic Chip Resistor - Surface Mount ERA-2VEB6190X

Description
RES 619 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 619 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB6190X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB6190X
Chip Resistor - Surface Mount ERA-2VEB6190X
RES 619 OHM 0.1% 1/10W 0402

RES 619 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 619R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3910
Res, 619R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3910
RES, 619R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 619R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 619R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9957
Res, 619R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9957
RES, 619R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 619R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB6190X 67AH3910
Product Name Chip Resistor - Surface Mount Res, 619R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers