Panasonic Res, 590R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB5900X

Description
RES, 590R, 0.1%, 63MW, 0402, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 590R, 0.1%, 63MW, 0402, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 590R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9951
Res, 590R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9951
RES, 590R, 0.1%, 63MW, 0402, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 590R, 0.1%, 63MW, 0402, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 590R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5740
Res, 590R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5740
RES, 590R, 0.1%, 63MW, 0402, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 590R, 0.1%, 63MW, 0402, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB5900X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB5900X
Chip Resistor - Surface Mount ERA-2VEB5900X
RES 590 OHM 0.1% 1/10W 0402

RES 590 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9951 ERA-2VEB5900X
Product Name Res, 590R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details