Panasonic Resistors - Chip Resistor - Surface Mount ERA-2VEB5600X

Description
RES 560 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 560 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2VEB5600X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2VEB5600X
Resistors - Chip Resistor - Surface Mount ERA-2VEB5600X
RES 560 OHM 0.1% 1/10W 0402

RES 560 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 560R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9943
Res, 560R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9943
RES, 560R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 560R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6580
Res, 560R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6580
RES, 560R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 560R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB5600X 66AH9943
Product Name Resistors - Chip Resistor - Surface Mount Res, 560R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 560 ohms 560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details