Panasonic Chip Resistor - Surface Mount ERA-2VEB5490X

Description
RES 549 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 549 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB5490X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB5490X
Chip Resistor - Surface Mount ERA-2VEB5490X
RES 549 OHM 0.1% 1/10W 0402

RES 549 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 549R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9939
Res, 549R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9939
RES, 549R, 0.1%, 63MW, 0402, THIN FILM; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 549R, 0.1%, 63MW, 0402, THIN FILM; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 549R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5735
Res, 549R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5735
RES, 549R, 0.1%, 63MW, 0402, THIN FILM; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 549R, 0.1%, 63MW, 0402, THIN FILM; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB5490X 66AH9939
Product Name Chip Resistor - Surface Mount Res, 549R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 549 ohms 549 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers