Panasonic Chip Resistor - Surface Mount ERA-2VEB5360X

Description
RES 536 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 536 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB5360X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB5360X
Chip Resistor - Surface Mount ERA-2VEB5360X
RES 536 OHM 0.1% 1/10W 0402

RES 536 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 536R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5733
Res, 536R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5733
RES, 536R, 0.1%, 63MW, 0402, THIN FILM; Resistance:536ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 536R, 0.1%, 63MW, 0402, THIN FILM; Resistance:536ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 536R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9936
Res, 536R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9936
RES, 536R, 0.1%, 63MW, 0402, THIN FILM; Resistance:536ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 536R, 0.1%, 63MW, 0402, THIN FILM; Resistance:536ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB5360X 67AH5733
Product Name Chip Resistor - Surface Mount Res, 536R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 536 ohms 536 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details