Panasonic 0402 Thin Film, 0.1Per, 25Ppm, 47Kohm Rohs Compliant Panasonic ERA-2VEB4702X

Description
0402 THIN FILM, 0.1PER, 25PPM, 47KOHM ROHS COMPLIANT: YES
Description
0402 THIN FILM, 0.1PER, 25PPM, 47KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK6614, features a resistance value of 47 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and a maximum overload voltage of 75 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The product is packaged in a punched carrier taping format, ensuring ease of handling and assembly.

Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK6614, features a resistance value of 47 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and a maximum overload voltage of 75 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The product is packaged in a punched carrier taping format, ensuring ease of handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film, 0.1Per, 25Ppm, 47Kohm Rohs Compliant Panasonic - 52AK6614 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 47Kohm Rohs Compliant Panasonic
52AK6614
0402 Thin Film, 0.1Per, 25Ppm, 47Kohm Rohs Compliant Panasonic 52AK6614
0402 THIN FILM, 0.1PER, 25PPM, 47KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 47KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 25Ppm, 47Kohm Rohs Compliant Panasonic - 52AK6615 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 47Kohm Rohs Compliant Panasonic
52AK6615
0402 Thin Film, 0.1Per, 25Ppm, 47Kohm Rohs Compliant Panasonic 52AK6615
0402 THIN FILM, 0.1PER, 25PPM, 47KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 47KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6614
Product Name 0402 Thin Film, 0.1Per, 25Ppm, 47Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details