Panasonic Chip Resistor - Surface Mount ERA-2VEB4640X

Description
RES 464 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 464 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB4640X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4640X
Chip Resistor - Surface Mount ERA-2VEB4640X
RES 464 OHM 0.1% 1/10W 0402

RES 464 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 464R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5721
Res, 464R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5721
RES, 464R, 0.1%, 63MW, 0402, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 464R, 0.1%, 63MW, 0402, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9912
Res, 464R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9912
RES, 464R, 0.1%, 63MW, 0402, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 464R, 0.1%, 63MW, 0402, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB4640X 67AH5721
Product Name Chip Resistor - Surface Mount Res, 464R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 464 ohms 464 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD754JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details