Panasonic Chip Resistor - Surface Mount ERA-2VEB4320X

Description
RES 432 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 432 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB4320X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4320X
Chip Resistor - Surface Mount ERA-2VEB4320X
RES 432 OHM 0.1% 1/10W 0402

RES 432 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 432R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3905
Res, 432R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3905
RES, 432R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 432R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 432R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9906
Res, 432R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9906
RES, 432R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 432R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB4320X 67AH3905
Product Name Chip Resistor - Surface Mount Res, 432R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 432 ohms 432 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567777 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details