Panasonic Res, 4K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB4021X

Description
RES, 4K02, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9899
Res, 4K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9899
RES, 4K02, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K02, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5710
Res, 4K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5710
RES, 4K02, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K02, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB4021X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4021X
Chip Resistor - Surface Mount ERA-2VEB4021X
RES 4.02K OHM 0.1% 1/10W 0402

RES 4.02K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9899 ERA-2VEB4021X
Product Name Res, 4K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details