Panasonic Chip Resistor - Surface Mount ERA-2VEB3740X

Description
RES 374 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 374 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB3740X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB3740X
Chip Resistor - Surface Mount ERA-2VEB3740X
RES 374 OHM 0.1% 1/10W 0402

RES 374 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 374R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5706
Res, 374R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5706
RES, 374R, 0.1%, 63MW, 0402, THIN FILM; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 374R, 0.1%, 63MW, 0402, THIN FILM; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 374R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9890
Res, 374R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9890
RES, 374R, 0.1%, 63MW, 0402, THIN FILM; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 374R, 0.1%, 63MW, 0402, THIN FILM; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB3740X 67AH5706
Product Name Chip Resistor - Surface Mount Res, 374R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 374 ohms 374 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers