Panasonic Chip Resistor - Surface Mount ERA-2VEB3651X

Description
RES 3.65K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 3.65K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB3651X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB3651X
Chip Resistor - Surface Mount ERA-2VEB3651X
RES 3.65K OHM 0.1% 1/10W 0402

RES 3.65K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 3K65, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3899
Res, 3K65, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3899
RES, 3K65, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K65, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K65, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9889
Res, 3K65, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9889
RES, 3K65, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K65, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB3651X 67AH3899
Product Name Chip Resistor - Surface Mount Res, 3K65, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176768-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details