Panasonic Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB3301X

Description
RES, 3K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6568
Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6568
RES, 3K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9877
Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9877
RES, 3K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6568
Product Name Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details