Panasonic Chip Resistor - Surface Mount ERA-2VEB3160X

Description
RES 316 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 316 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB3160X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB3160X
Chip Resistor - Surface Mount ERA-2VEB3160X
RES 316 OHM 0.1% 1/10W 0402

RES 316 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 316R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5691
Res, 316R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5691
RES, 316R, 0.1%, 63MW, 0402, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 316R, 0.1%, 63MW, 0402, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9872
Res, 316R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9872
RES, 316R, 0.1%, 63MW, 0402, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 316R, 0.1%, 63MW, 0402, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB3160X 67AH5691
Product Name Chip Resistor - Surface Mount Res, 316R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 316 ohms 316 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details