Panasonic Res, 294R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB2940X

Description
RES, 294R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 294R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 294R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6565
Res, 294R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6565
RES, 294R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 294R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9864
Res, 294R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9864
RES, 294R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 294R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB2940X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2940X
Chip Resistor - Surface Mount ERA-2VEB2940X
RES 294 OHM 0.1% 1/10W 0402

RES 294 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6565 ERA-2VEB2940X
Product Name Res, 294R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 294 ohms 294 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details