Panasonic Chip Resistor - Surface Mount ERA-2VEB2871X

Description
RES 2.87K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 2.87K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB2871X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2871X
Chip Resistor - Surface Mount ERA-2VEB2871X
RES 2.87K OHM 0.1% 1/10W 0402

RES 2.87K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 2K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5685
Res, 2K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5685
RES, 2K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9863
Res, 2K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9863
RES, 2K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB2871X 67AH5685
Product Name Chip Resistor - Surface Mount Res, 2K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1614962-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details