Panasonic Chip Resistor - Surface Mount ERA-2VEB2801X

Description
RES 2.8K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 2.8K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB2801X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2801X
Chip Resistor - Surface Mount ERA-2VEB2801X
RES 2.8K OHM 0.1% 1/10W 0402

RES 2.8K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9861
Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9861
RES, 2K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5684
Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5684
RES, 2K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB2801X 66AH9861
Product Name Chip Resistor - Surface Mount Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details