RES 2.61K OHM 0.1% 1/10W 0402
RES 2.61K OHM 0.1% 1/10W 0402
RES, 2K61, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.61kohm;
RES, 2K61, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.61kohm;
| Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | ERA-2VEB2611X | ERA-2VEB2611X | 66AH9853 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 2K61, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.0625 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |