Panasonic Chip Resistor - Surface Mount ERA-2VEB2400X

Description
RES 240 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 240 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB2400X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2400X
Chip Resistor - Surface Mount ERA-2VEB2400X
RES 240 OHM 0.1% 1/10W 0402

RES 240 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 240R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6557
Res, 240R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6557
RES, 240R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 240R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9844
Res, 240R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9844
RES, 240R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 240R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB2400X 67AH6557
Product Name Chip Resistor - Surface Mount Res, 240R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details