Panasonic Res, 226R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB2260X

Description
RES, 226R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 226R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 226R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6555
Res, 226R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6555
RES, 226R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 226R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 226R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9838
Res, 226R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9838
RES, 226R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 226R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB2260X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2260X
Chip Resistor - Surface Mount ERA-2VEB2260X
RES 226 OHM 0.1% 1/10W 0402

RES 226 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6555 ERA-2VEB2260X
Product Name Res, 226R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms 226 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details