RES 174 OHM 0.1% 1/10W 0402
RES 174 OHM 0.1% 1/10W 0402
RES, 174R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
RES, 174R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
| Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | ERA-2VEB1740X | ERA-2VEB1740X | 67AH6540 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 174R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] | |
| Resistance Range | 174 ohms | 174 ohms | 174 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.0625 watts |