Panasonic Chip Resistor - Surface Mount ERA-2VEB1601X

Description
RES 1.6K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 1.6K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1601X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1601X
Chip Resistor - Surface Mount ERA-2VEB1601X
RES 1.6K OHM 0.1% 1/10W 0402

RES 1.6K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 1K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9805
Res, 1K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9805
RES, 1K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3889
Res, 1K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3889
RES, 1K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1601X 66AH9805
Product Name Chip Resistor - Surface Mount Res, 1K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details