Panasonic Res, 1K47, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB1471X

Description
RES, 1K47, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K47, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9797
Res, 1K47, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9797
RES, 1K47, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K47, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3885
Res, 1K47, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3885
RES, 1K47, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB1471X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1471X
Chip Resistor - Surface Mount ERA-2VEB1471X
RES 1.47K OHM 0.1% 1/10W 0402

RES 1.47K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9797 ERA-2VEB1471X
Product Name Res, 1K47, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1274FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details