Panasonic Chip Resistor - Surface Mount ERA-2VEB1130X

Description
RES 113 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 113 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB1130X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB1130X
Chip Resistor - Surface Mount ERA-2VEB1130X
RES 113 OHM 0.1% 1/10W 0402

RES 113 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 113R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9772
Res, 113R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9772
RES, 113R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:113ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 113R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:113ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6522
Res, 113R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6522
RES, 113R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:113ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 113R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:113ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB1130X 66AH9772
Product Name Chip Resistor - Surface Mount Res, 113R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 113 ohms 113 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3164FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details