Panasonic Res, Metal Film (Thin Film), 9K1, 0.063W, 0402; Resistance Panasonic ERA-2HRC9101X

Description
RES, METAL FILM (THIN FILM), 9K1, 0.063W, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 9K1, 0.063W, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 9K1, 0.063W, 0402; Resistance Panasonic - 69AC1411 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K1, 0.063W, 0402; Resistance Panasonic
69AC1411
Res, Metal Film (Thin Film), 9K1, 0.063W, 0402; Resistance Panasonic 69AC1411
RES, METAL FILM (THIN FILM), 9K1, 0.063W, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K1, 0.063W, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1411
Product Name Res, Metal Film (Thin Film), 9K1, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details