Panasonic Chip Resistor - Surface Mount ERA-2HRC86R6X

Description
RES SMD 86.6OHM 0.25% 1/16W 0402
Datasheet
Description
RES SMD 86.6OHM 0.25% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HRC86R6X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC86R6X
Chip Resistor - Surface Mount ERA-2HRC86R6X
RES SMD 86.6OHM 0.25% 1/16W 0402

RES SMD 86.6OHM 0.25% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 86R6, 0.063W, 0402; Resistance Panasonic - 69AC1390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 86R6, 0.063W, 0402; Resistance Panasonic
69AC1390
Res, Metal Film (Thin Film), 86R6, 0.063W, 0402; Resistance Panasonic 69AC1390
RES, METAL FILM (THIN FILM), 86R6, 0.063W, 0402; Resistance:86.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 86R6, 0.063W, 0402; Resistance:86.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 86R6, 0.063W, 0402; Resistance Panasonic - 69AC1389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 86R6, 0.063W, 0402; Resistance Panasonic
69AC1389
Res, Metal Film (Thin Film), 86R6, 0.063W, 0402; Resistance Panasonic 69AC1389
RES, METAL FILM (THIN FILM), 86R6, 0.063W, 0402; Resistance:86.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 86R6, 0.063W, 0402; Resistance:86.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HRC86R6X 69AC1390
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 86R6, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details