Panasonic Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic ERA-2HRC57R6X

Description
RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic - 69AC1269 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic
69AC1269
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic 69AC1269
RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic - 69AC1270 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic
69AC1270
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic 69AC1270
RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1269
Product Name Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details