Panasonic Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic ERA-2HRC5231X

Description
RES, METAL FILM (THIN FILM), 5K23, 0.063W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 5K23, 0.063W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic - 69AC1243 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic
69AC1243
Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic 69AC1243
RES, METAL FILM (THIN FILM), 5K23, 0.063W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K23, 0.063W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic - 69AC1244 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic
69AC1244
Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic 69AC1244
RES, METAL FILM (THIN FILM), 5K23, 0.063W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K23, 0.063W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1243
Product Name Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details