Panasonic Res, Metal Film (Thin Film), 47R5, 0.063W, 0402; Resistance Panasonic ERA-2HRC47R5X

Description
RES, METAL FILM (THIN FILM), 47R5, 0.063W, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 47R5, 0.063W, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 47R5, 0.063W, 0402; Resistance Panasonic - 69AC1206 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 47R5, 0.063W, 0402; Resistance Panasonic
69AC1206
Res, Metal Film (Thin Film), 47R5, 0.063W, 0402; Resistance Panasonic 69AC1206
RES, METAL FILM (THIN FILM), 47R5, 0.063W, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 47R5, 0.063W, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 47R5, 0.063W, 0402; Resistance Panasonic - 69AC1205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 47R5, 0.063W, 0402; Resistance Panasonic
69AC1205
Res, Metal Film (Thin Film), 47R5, 0.063W, 0402; Resistance Panasonic 69AC1205
RES, METAL FILM (THIN FILM), 47R5, 0.063W, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 47R5, 0.063W, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1206
Product Name Res, Metal Film (Thin Film), 47R5, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details