Panasonic Res, Metal Film (Thin Film), 4K64, 0.063W, 0402; Resistance Panasonic ERA-2HRC4641X

Description
RES, METAL FILM (THIN FILM), 4K64, 0.063W, 0402; Resistance:4.64kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 4K64, 0.063W, 0402; Resistance:4.64kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K64, 0.063W, 0402; Resistance Panasonic - 69AC1201 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K64, 0.063W, 0402; Resistance Panasonic
69AC1201
Res, Metal Film (Thin Film), 4K64, 0.063W, 0402; Resistance Panasonic 69AC1201
RES, METAL FILM (THIN FILM), 4K64, 0.063W, 0402; Resistance:4.64kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K64, 0.063W, 0402; Resistance:4.64kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 4K64, 0.063W, 0402; Resistance Panasonic - 69AC1202 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K64, 0.063W, 0402; Resistance Panasonic
69AC1202
Res, Metal Film (Thin Film), 4K64, 0.063W, 0402; Resistance Panasonic 69AC1202
RES, METAL FILM (THIN FILM), 4K64, 0.063W, 0402; Resistance:4.64kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K64, 0.063W, 0402; Resistance:4.64kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1201
Product Name Res, Metal Film (Thin Film), 4K64, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details