Panasonic Res, Metal Film (Thin Film), 324R, 0.063W, 0402; Resistance Panasonic ERA-2HRC3240X

Description
RES, METAL FILM (THIN FILM), 324R, 0.063W, 0402; Resistance:324ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 324R, 0.063W, 0402; Resistance:324ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 324R, 0.063W, 0402; Resistance Panasonic - 69AC1123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 324R, 0.063W, 0402; Resistance Panasonic
69AC1123
Res, Metal Film (Thin Film), 324R, 0.063W, 0402; Resistance Panasonic 69AC1123
RES, METAL FILM (THIN FILM), 324R, 0.063W, 0402; Resistance:324ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 324R, 0.063W, 0402; Resistance:324ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 324R, 0.063W, 0402; Resistance Panasonic - 69AC1124 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 324R, 0.063W, 0402; Resistance Panasonic
69AC1124
Res, Metal Film (Thin Film), 324R, 0.063W, 0402; Resistance Panasonic 69AC1124
RES, METAL FILM (THIN FILM), 324R, 0.063W, 0402; Resistance:324ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 324R, 0.063W, 0402; Resistance:324ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1123
Product Name Res, Metal Film (Thin Film), 324R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details