Panasonic Chip Resistor - Surface Mount ERA-2HRC3091X

Description
RES SMD 3.09K OHM 1/16W 0402
Datasheet
Description
RES SMD 3.09K OHM 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HRC3091X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC3091X
Chip Resistor - Surface Mount ERA-2HRC3091X
RES SMD 3.09K OHM 1/16W 0402

RES SMD 3.09K OHM 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic - 69AC1118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic
69AC1118
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic 69AC1118
RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic - 69AC1117 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic
69AC1117
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic 69AC1117
RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HRC3091X 69AC1118
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 3090 ohms 3090 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details