Panasonic Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic ERA-2HRC3001X

Description
RES, METAL FILM (THIN FILM), 3K, 0.063W, 0402; Resistance:3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K, 0.063W, 0402; Resistance:3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic - 69AC1109 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic
69AC1109
Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic 69AC1109
RES, METAL FILM (THIN FILM), 3K, 0.063W, 0402; Resistance:3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K, 0.063W, 0402; Resistance:3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic - 69AC1110 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic
69AC1110
Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic 69AC1110
RES, METAL FILM (THIN FILM), 3K, 0.063W, 0402; Resistance:3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K, 0.063W, 0402; Resistance:3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2HRC3001X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC3001X
Chip Resistor - Surface Mount ERA-2HRC3001X
RES SMD 3K OHM 0.25% 1/16W 0402

RES SMD 3K OHM 0.25% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 69AC1109 ERA-2HRC3001X
Product Name Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3000 ohms 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD433GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details