Panasonic Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic ERA-2HRC2740X

Description
RES, METAL FILM (THIN FILM), 274R, 0.063W, 0402; Resistance:274ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 274R, 0.063W, 0402; Resistance:274ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic - 69AC1092 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic
69AC1092
Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic 69AC1092
RES, METAL FILM (THIN FILM), 274R, 0.063W, 0402; Resistance:274ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 274R, 0.063W, 0402; Resistance:274ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic - 69AC1091 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic
69AC1091
Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic 69AC1091
RES, METAL FILM (THIN FILM), 274R, 0.063W, 0402; Resistance:274ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 274R, 0.063W, 0402; Resistance:274ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1092
Product Name Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details