Panasonic Chip Resistor - Surface Mount ERA-2HRC2611X

Description
RES SMD 2.61K OHM 1/16W 0402
Datasheet
Description
RES SMD 2.61K OHM 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HRC2611X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC2611X
Chip Resistor - Surface Mount ERA-2HRC2611X
RES SMD 2.61K OHM 1/16W 0402

RES SMD 2.61K OHM 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K61, 0.063W, 0402; Resistance Panasonic - 69AC1082 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K61, 0.063W, 0402; Resistance Panasonic
69AC1082
Res, Metal Film (Thin Film), 2K61, 0.063W, 0402; Resistance Panasonic 69AC1082
RES, METAL FILM (THIN FILM), 2K61, 0.063W, 0402; Resistance:2.61kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K61, 0.063W, 0402; Resistance:2.61kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K61, 0.063W, 0402; Resistance Panasonic - 69AC1081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K61, 0.063W, 0402; Resistance Panasonic
69AC1081
Res, Metal Film (Thin Film), 2K61, 0.063W, 0402; Resistance Panasonic 69AC1081
RES, METAL FILM (THIN FILM), 2K61, 0.063W, 0402; Resistance:2.61kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K61, 0.063W, 0402; Resistance:2.61kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HRC2611X 69AC1082
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 2K61, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 2610 ohms 2610 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details