Panasonic Res, Metal Film (Thin Film), 2K4, 0.063W, 0402; Resistance Panasonic ERA-2HRC2401X

Description
RES, METAL FILM (THIN FILM), 2K4, 0.063W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K4, 0.063W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K4, 0.063W, 0402; Resistance Panasonic - 69AC1065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K4, 0.063W, 0402; Resistance Panasonic
69AC1065
Res, Metal Film (Thin Film), 2K4, 0.063W, 0402; Resistance Panasonic 69AC1065
RES, METAL FILM (THIN FILM), 2K4, 0.063W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K4, 0.063W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K4, 0.063W, 0402; Resistance Panasonic - 69AC1066 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K4, 0.063W, 0402; Resistance Panasonic
69AC1066
Res, Metal Film (Thin Film), 2K4, 0.063W, 0402; Resistance Panasonic 69AC1066
RES, METAL FILM (THIN FILM), 2K4, 0.063W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K4, 0.063W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1065
Product Name Res, Metal Film (Thin Film), 2K4, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details