Panasonic Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic ERA-2HRC2050X

Description
RES, METAL FILM (THIN FILM), 205R, 0.063W, 0402; Resistance:205ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 205R, 0.063W, 0402; Resistance:205ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic - 69AC1032 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic
69AC1032
Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic 69AC1032
RES, METAL FILM (THIN FILM), 205R, 0.063W, 0402; Resistance:205ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 205R, 0.063W, 0402; Resistance:205ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic - 69AC1031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic
69AC1031
Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic 69AC1031
RES, METAL FILM (THIN FILM), 205R, 0.063W, 0402; Resistance:205ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 205R, 0.063W, 0402; Resistance:205ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1032
Product Name Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details