Panasonic Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic ERA-2HRC1690X

Description
RES, METAL FILM (THIN FILM), 169R, 0.063W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 169R, 0.063W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic - 69AC0978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic
69AC0978
Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic 69AC0978
RES, METAL FILM (THIN FILM), 169R, 0.063W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 169R, 0.063W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic - 69AC0977 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic
69AC0977
Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic 69AC0977
RES, METAL FILM (THIN FILM), 169R, 0.063W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 169R, 0.063W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0978
Product Name Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers