Panasonic Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic ERA-2HRC1582X

Description
RES, METAL FILM (THIN FILM), 15K8, 0.063W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 15K8, 0.063W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic - 69AC0957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic
69AC0957
Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic 69AC0957
RES, METAL FILM (THIN FILM), 15K8, 0.063W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 15K8, 0.063W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic - 69AC0958 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic
69AC0958
Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic 69AC0958
RES, METAL FILM (THIN FILM), 15K8, 0.063W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 15K8, 0.063W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0957
Product Name Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details