Panasonic Res, Metal Film (Thin Film), 1K1, 0.063W, 0402; Resistance Panasonic ERA-2HRC1101X

Description
RES, METAL FILM (THIN FILM), 1K1, 0.063W, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K1, 0.063W, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K1, 0.063W, 0402; Resistance Panasonic - 69AC0859 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K1, 0.063W, 0402; Resistance Panasonic
69AC0859
Res, Metal Film (Thin Film), 1K1, 0.063W, 0402; Resistance Panasonic 69AC0859
RES, METAL FILM (THIN FILM), 1K1, 0.063W, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K1, 0.063W, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K1, 0.063W, 0402; Resistance Panasonic - 69AC0860 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K1, 0.063W, 0402; Resistance Panasonic
69AC0860
Res, Metal Film (Thin Film), 1K1, 0.063W, 0402; Resistance Panasonic 69AC0860
RES, METAL FILM (THIN FILM), 1K1, 0.063W, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K1, 0.063W, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0859
Product Name Res, Metal Film (Thin Film), 1K1, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details