Panasonic Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic ERA-2HRB9100X

Description
RES, METAL FILM (THIN FILM), 910R, 0.063W, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 910R, 0.063W, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic - 69AC0811 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic
69AC0811
Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic 69AC0811
RES, METAL FILM (THIN FILM), 910R, 0.063W, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 910R, 0.063W, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic - 69AC0812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic
69AC0812
Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic 69AC0812
RES, METAL FILM (THIN FILM), 910R, 0.063W, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 910R, 0.063W, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0811
Product Name Res, Metal Film (Thin Film), 910R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers