Panasonic Chip Resistor - Surface Mount ERA-2HRB6491X

Description
RES SMD 6.49KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 6.49KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HRB6491X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRB6491X
Chip Resistor - Surface Mount ERA-2HRB6491X
RES SMD 6.49KOHM 0.1% 1/16W 0402

RES SMD 6.49KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 6K49, 0.063W, 0402; Resistance Panasonic - 69AC0711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K49, 0.063W, 0402; Resistance Panasonic
69AC0711
Res, Metal Film (Thin Film), 6K49, 0.063W, 0402; Resistance Panasonic 69AC0711
RES, METAL FILM (THIN FILM), 6K49, 0.063W, 0402; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K49, 0.063W, 0402; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HRB6491X 69AC0711
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 6K49, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 6490 ohms 6490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details