Panasonic Chip Resistor - Surface Mount ERA-2HRB5761X

Description
RES SMD 5.76KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 5.76KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HRB5761X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRB5761X
Chip Resistor - Surface Mount ERA-2HRB5761X
RES SMD 5.76KOHM 0.1% 1/16W 0402

RES SMD 5.76KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic - 69AC0676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic
69AC0676
Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic 69AC0676
RES, METAL FILM (THIN FILM), 5K76, 0.063W, 0402; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K76, 0.063W, 0402; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic - 69AC0675 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic
69AC0675
Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic 69AC0675
RES, METAL FILM (THIN FILM), 5K76, 0.063W, 0402; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K76, 0.063W, 0402; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HRB5761X 69AC0676
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 5760 ohms 5760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details