Panasonic Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic ERA-2HRB5491X

Description
RES, METAL FILM (THIN FILM), 5K49, 0.063W, 0402; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 5K49, 0.063W, 0402; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic - 69AC0657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic
69AC0657
Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic 69AC0657
RES, METAL FILM (THIN FILM), 5K49, 0.063W, 0402; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K49, 0.063W, 0402; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic - 69AC0658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic
69AC0658
Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic 69AC0658
RES, METAL FILM (THIN FILM), 5K49, 0.063W, 0402; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K49, 0.063W, 0402; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0657
Product Name Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details