Panasonic Res, Metal Film (Thin Film), 422R, 0.063W, 0402; Resistance Panasonic ERA-2HRB4220X

Description
RES, METAL FILM (THIN FILM), 422R, 0.063W, 0402; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 422R, 0.063W, 0402; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 422R, 0.063W, 0402; Resistance Panasonic - 69AC0582 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 422R, 0.063W, 0402; Resistance Panasonic
69AC0582
Res, Metal Film (Thin Film), 422R, 0.063W, 0402; Resistance Panasonic 69AC0582
RES, METAL FILM (THIN FILM), 422R, 0.063W, 0402; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 422R, 0.063W, 0402; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 422R, 0.063W, 0402; Resistance Panasonic - 69AC0581 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 422R, 0.063W, 0402; Resistance Panasonic
69AC0581
Res, Metal Film (Thin Film), 422R, 0.063W, 0402; Resistance Panasonic 69AC0581
RES, METAL FILM (THIN FILM), 422R, 0.063W, 0402; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 422R, 0.063W, 0402; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0582
Product Name Res, Metal Film (Thin Film), 422R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers