Panasonic Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic ERA-2HRB1872X

Description
RES, METAL FILM (THIN FILM), 18K7, 0.063W, 0402; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 18K7, 0.063W, 0402; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic - 69AC0413 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic
69AC0413
Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic 69AC0413
RES, METAL FILM (THIN FILM), 18K7, 0.063W, 0402; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 18K7, 0.063W, 0402; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic - 69AC0414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic
69AC0414
Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic 69AC0414
RES, METAL FILM (THIN FILM), 18K7, 0.063W, 0402; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 18K7, 0.063W, 0402; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0413
Product Name Res, Metal Film (Thin Film), 18K7, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 18700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details