PANASONIC
ERA-2HRB1131P -- CHIP RESISTOR - SURFACE MOUNT
Panasonic
Chip Resistor - Surface Mount
ERA-2HRB1131P
Description
RES SMD 0.25% 1/16W 0402
Description
RES SMD 0.25% 1/16W 0402
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
ERA-2HRB1131P |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thin Film (Chip)
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip); Thin Film
Chip Resistor Package Size
1206
Resistance Range
0.0039 ohms
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Packing Method
Tape Reel
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0100 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers