Panasonic Res, Metal Film (Thin Film), 16R2, 0.063W, 0402; Resistance Panasonic ERA-2HKD16R2X

Description
RES, METAL FILM (THIN FILM), 16R2, 0.063W, 0402; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 16R2, 0.063W, 0402; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 16R2, 0.063W, 0402; Resistance Panasonic - 69AC0213 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 16R2, 0.063W, 0402; Resistance Panasonic
69AC0213
Res, Metal Film (Thin Film), 16R2, 0.063W, 0402; Resistance Panasonic 69AC0213
RES, METAL FILM (THIN FILM), 16R2, 0.063W, 0402; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 16R2, 0.063W, 0402; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 16R2, 0.063W, 0402; Resistance Panasonic - 69AC0214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 16R2, 0.063W, 0402; Resistance Panasonic
69AC0214
Res, Metal Film (Thin Film), 16R2, 0.063W, 0402; Resistance Panasonic 69AC0214
RES, METAL FILM (THIN FILM), 16R2, 0.063W, 0402; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 16R2, 0.063W, 0402; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0213
Product Name Res, Metal Film (Thin Film), 16R2, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details